3M 3M VHB 4910P Clear Foam Bonding VHB Very High Bond Tape - 605 mm Width x 33 m Length - 40 mil Thick - 25737 DT491026050

Description
3M VHB 4910P clear foam bonding VHB very high bond tape comes in a 605 mm width, 33 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.
Description
3M VHB 4910P clear foam bonding VHB very high bond tape comes in a 605 mm width, 33 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M VHB 4910P Clear Foam Bonding VHB Very High Bond Tape - 605 mm Width x 33 m Length - 40 mil Thick - 25737 - 046719-25737 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M VHB 4910P Clear Foam Bonding VHB Very High Bond Tape - 605 mm Width x 33 m Length - 40 mil Thick - 25737
046719-25737
3M VHB 4910P Clear Foam Bonding VHB Very High Bond Tape - 605 mm Width x 33 m Length - 40 mil Thick - 25737 046719-25737
3M VHB 4910P clear foam bonding VHB very high bond tape comes in a 605 mm width, 33 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

3M VHB 4910P clear foam bonding VHB very high bond tape comes in a 605 mm width, 33 m length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a VHB bond strength. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This VHB very high bond tape has a 40 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 046719-25737
Product Name 3M VHB 4910P Clear Foam Bonding VHB Very High Bond Tape - 605 mm Width x 33 m Length - 40 mil Thick - 25737
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 606990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Thickness 0.0098 inches (0.2500 mm)
View Details
Unsupported Adhesive Transfer - U618A - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
Peel 7.81 lbs/in (13.68 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details