Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SCREEN DISPLAYS
3M
DSTK9017-3470 -- TOUCH SCREEN OVERLAYS
3M
Touch Screen Overlays
DSTK9017-3470
Description
"Touch Screen Overlay 47.10"" (1196.34mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Touch Screen Overlay 47.10"" (1196.34mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Touch Screen Overlays
DSTK9017-3470-ND
Touch Screen Overlays
DSTK9017-3470-ND
"Touch Screen Overlay 47.10"" (1196.34mm)"
"Touch Screen Overlay 47.10"" (1196.34mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Touch Screen Displays
Product Number
DSTK9017-3470-ND
Product Name
Touch Screen Overlays
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Mounting accessories
762-9325
Specs
Screen Type
LCD or other Flat Panel Display
Operating Temperature
-4 to 104 F (-20 to 40 C)
View Details
Advantech
OIT Replacement Display/Touch
IDS3215R1501E-T
View Details
NKK Switches
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail
FTAS00-19AN-4A
Specs
External Connections
Serial Interface; USB
Sensor Type
Resistive
Screen Width
12.63 inch (321 mm)
View Details
3
suppliers
Allen-Bradley / Rockwell Automation
PanelView 5310 6" Graphic Terminal
2713P-T6CD1-B
Specs
Screen Type
LCD or other Flat Panel Display
View Details