3M Din 41612 Pcb Connector, Socket, 48 Way; Product Range 3M DIN-48CSC-S1L-TR

Description
DIN 41612 PCB CONNECTOR, SOCKET, 48 WAY; Product Range:DIN-48 Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: No
Description
DIN 41612 PCB CONNECTOR, SOCKET, 48 WAY; Product Range:DIN-48 Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Socket, 48 Way; Product Range 3M - 90F6340 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Socket, 48 Way; Product Range 3M
90F6340
Din 41612 Pcb Connector, Socket, 48 Way; Product Range 3M 90F6340
DIN 41612 PCB CONNECTOR, SOCKET, 48 WAY; Product Range:DIN-48 Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: No

DIN 41612 PCB CONNECTOR, SOCKET, 48 WAY; Product Range:DIN-48 Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F6340
Product Name Din 41612 Pcb Connector, Socket, 48 Way; Product Range 3M
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Male Connector - 8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details