The Micro-Klean D series filter cartridge from Quarktwin Technology Ltd. is designed for enhanced liquid filtration, featuring a unique blanket media construction that combines an advanced winding pattern with an internal media blanket. This design results in superior flow rates and filtration efficiency, with the potential to provide up to 500% increased flow for the same pressure drop compared to conventional wound cartridges. The cartridges are available with nominal ratings ranging from 0.5 to 350 microns and are constructed from materials compliant with CFR 21, making them suitable for applications involving potable water, food, and beverages. The graded density construction of the Micro-Klean D series minimizes blinding from larger particles, extending cartridge life and reducing replacement costs. The cartridges can be configured with various core materials, including polypropylene and stainless steel, to ensure compatibility with a wide range of processes. Additionally, the design allows for easy installation and reduced risk of bypass or blinding due to fewer joints. Overall, the Micro-Klean D series offers a reliable solution for engineers seeking efficient and effective liquid filtration options.
Industrial Filter Cartridge 100µm (Nominal)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | DCCSV1 |
| Product Name | Liquid Filtration |