3M Free Hanging, Panel Mount D89150-0131HK

Description
50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC50E-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC50E-ND
Free Hanging, Panel Mount MKC50E-ND
50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M - 12P7130 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M
12P7130
Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M 12P7130
WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MKC50E-ND 12P7130
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 50 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103336-6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers