3M Free Hanging, Panel Mount D89140-0131HK

Description
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC40E-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC40E-ND
Free Hanging, Panel Mount MKC40E-ND
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M - 12P7128 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M
12P7128
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M 12P7128
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MKC40E-ND 12P7128
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details