3M Free Hanging, Panel Mount D89136-0101HK

Description
36 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
36 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M157253-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157253-ND
Free Hanging, Panel Mount 3M157253-ND
36 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

36 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 36Pos, 2Row, 2.54Mm; Idc Connector Type 3M - 34P4161 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 36Pos, 2Row, 2.54Mm; Idc Connector Type 3M
34P4161
Wtb Conn, Rcpt, 36Pos, 2Row, 2.54Mm; Idc Connector Type 3M 34P4161
WTB CONN, RCPT, 36POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:36Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, RCPT, 36POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:36Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M157253-ND 34P4161
Product Name Free Hanging, Panel Mount Wtb Conn, Rcpt, 36Pos, 2Row, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details