26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
WTB CONNECTOR, RCPT, 26POS, 2ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 3M157235-ND | 34P4154 |
| Product Name | Free Hanging, Panel Mount | Wtb Connector, Rcpt, 26Pos, 2Row; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable Mount |