3M Free Hanging, Panel Mount D89124-0131HK

Description
24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC24E-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC24E-ND
Free Hanging, Panel Mount MKC24E-ND
24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 24Pos, 2Row, 2.54Mm; Idc Connector Type 3M - 34P4152 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 24Pos, 2Row, 2.54Mm; Idc Connector Type 3M
34P4152
Wtb Conn, Rcpt, 24Pos, 2Row, 2.54Mm; Idc Connector Type 3M 34P4152
WTB CONN, RCPT, 24POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, RCPT, 24POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MKC24E-ND 34P4152
Product Name Free Hanging, Panel Mount Wtb Conn, Rcpt, 24Pos, 2Row, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5A-1682-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers