3M Free Hanging, Panel Mount D89124-0031HK

Description
24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MSC24E-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSC24E-ND
Free Hanging, Panel Mount MSC24E-ND
24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1340222-D89124-0031HK - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1340222-D89124-0031HK
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1340222-D89124-0031HK
Win Source Part Number: 1340222-D89124-0031H K Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Series: D89 Number of Positions: 24 Pitch: 0.100" (2.54mm) Color: Gray Features: Feed Through Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Bulk Wire Gauge: 26-28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: 3M Base Product Number: D89124

Win Source Part Number: 1340222-D89124-0031HK
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Series: D89
Number of Positions: 24
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Bulk
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: 3M
Base Product Number: D89124

Buy Now Datasheet
80001204199 D89124-0031Hk =24/skt/bulkpk/no Cb/no Sr/15Avg/rohs 3M - 34P4150 - Newark, An Avnet Company
Chicago, IL, United States
80001204199 D89124-0031Hk =24/skt/bulkpk/no Cb/no Sr/15Avg/rohs 3M
34P4150
80001204199 D89124-0031Hk =24/skt/bulkpk/no Cb/no Sr/15Avg/rohs 3M 34P4150
80001204199 D89124-0031HK =24/SKT/BULKPK/NO CB/NO SR/15AVG/ROHS

80001204199 D89124-0031HK =24/SKT/BULKPK/NO CB/NO SR/15AVG/ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSC24E-ND 1340222-D89124-0031HK 34P4150
Product Name Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 80001204199 D89124-0031Hk =24/skt/bulkpk/no Cb/no Sr/15Avg/rohs 3M
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details