3M Free Hanging, Panel Mount D89120-0101HK

Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M11977-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11977-ND
Free Hanging, Panel Mount 3M11977-ND
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Connector, Receptacle, 20 Position, 2Row, 2.54Mm; Idc Connector Type 3M - 34P4148 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 2.54Mm; Idc Connector Type 3M
34P4148
Connector, Receptacle, 20 Position, 2Row, 2.54Mm; Idc Connector Type 3M 34P4148
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Product Range:D89 SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Product Range:D89 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M11977-ND 34P4148
Product Name Free Hanging, Panel Mount Connector, Receptacle, 20 Position, 2Row, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data