3M Free Hanging, Panel Mount D89120-0031HK

Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156037-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156037-ND
Free Hanging, Panel Mount 3M156037-ND
20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 20 Position, 2.54Mm; Idc Connector Type 3M - 12P7119 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 20 Position, 2.54Mm; Idc Connector Type 3M
12P7119
Wire-Board Connector, Socket, 20 Position, 2.54Mm; Idc Connector Type 3M 12P7119
WIRE-BOARD CONNECTOR, SOCKET, 20 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 20 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M156037-ND 12P7119
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 20 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details