3M Free Hanging, Panel Mount D89116-0131HK

Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156034-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156034-ND
Free Hanging, Panel Mount 3M156034-ND
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M - 12P7118 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
12P7118
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M 12P7118
WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M156034-ND 12P7118
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products