3M Free Hanging, Panel Mount D89114-0031HK

Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156033-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156033-ND
Free Hanging, Panel Mount 3M156033-ND
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M - 12P7115 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M
12P7115
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M 12P7115
WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board Connector, 14 Contact(S), 2 Row(S), Female, Idc Terminal, Socket 3M - 09AK2302 - Newark, An Avnet Company
Chicago, IL, United States
Board Connector, 14 Contact(S), 2 Row(S), Female, Idc Terminal, Socket 3M
09AK2302
Board Connector, 14 Contact(S), 2 Row(S), Female, Idc Terminal, Socket 3M 09AK2302
BOARD CONNECTOR, 14 CONTACT(S), 2 ROW(S), FEMALE, IDC TERMINAL, SOCKET

BOARD CONNECTOR, 14 CONTACT(S), 2 ROW(S), FEMALE, IDC TERMINAL, SOCKET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M156033-ND 12P7115 09AK2302
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M Board Connector, 14 Contact(S), 2 Row(S), Female, Idc Terminal, Socket 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details