10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
3M IDC RIBBON CABLE SOCKET, D D89110-0131HK
WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M156030-ND | D89110-0131HK | 12P7114 |
| Product Name | Free Hanging, Panel Mount | Connectors | Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable Mount |