3M 8-bit Embedded Microprocessor MPU D8085AH-2

Description
8-BIT HMOS MICROPROCESSORS Product overview: D8085AH-2 from 3M is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8085AH-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-BIT HMOS MICROPROCESSORS Product overview: D8085AH-2 from 3M is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8085AH-2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit Embedded Microprocessor MPU - 694-D8085AH-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microprocessor MPU
694-D8085AH-2
8-bit Embedded Microprocessor MPU 694-D8085AH-2
8-BIT HMOS MICROPROCESSORS Product overview: D8085AH-2 from 3M is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8085AH-2 can be used for catalog matching and distributor lookup.

8-BIT HMOS MICROPROCESSORS Product overview: D8085AH-2 from 3M is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-D8085AH-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - D8085AH-2 - 1166263-D8085AH-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - D8085AH-2
1166263-D8085AH-2
Embedded - Embedded - Microprocessors - D8085AH-2 1166263-D8085AH-2
Manufacturer: 3M Win Source Part Number: 1166263-D8085AH-2 Manufacturer Homepage: www.3m.comesd RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: 3M
Win Source Part Number: 1166263-D8085AH-2
Manufacturer Homepage: www.3m.comesd
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-D8085AH-2 1166263-D8085AH-2
Product Name 8-bit Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - D8085AH-2
Data Bus 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
 - 9511A-1DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; SBCDIP24
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details