"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
80001205105 D3764-6302-AR =64/HDR/LL/STR/HT/.1
CONN HEADER VERT 64POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D3764-6302-AR-ND | 34P4138 | D3764-6302-AR |
| Product Name | Headers, Male Pins | 80001205105 D3764-6302-Ar =64/hdr/ll/str/ht/.112/10Avg/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.8 amps | 1.8 amps |