3M Strain Relief, 50Way, Plastic; Accessory Type 3M D3448-89150

Description
STRAIN RELIEF, 50WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:50Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:50Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 50WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:50Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:50Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 50Way, Plastic; Accessory Type 3M - 12P7108 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 50Way, Plastic; Accessory Type 3M
12P7108
Strain Relief, 50Way, Plastic; Accessory Type 3M 12P7108
STRAIN RELIEF, 50WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:50Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:50Contacts RoHS Compliant: Yes

STRAIN RELIEF, 50WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:50Positions; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:50Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12P7108
Product Name Strain Relief, 50Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824700 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; Polyamide 6; PG 7; 1.5 to5 mm; 12.5 mm; 32 mm; Neoprene; IP 68 - 70075253 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details