3M Strain Relief, 40Way, Plastic; Accessory Type 3M D3448-89140

Description
STRAIN RELIEF, 40WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:40Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:40Contacts RoHS Compliant: Yes
Description
STRAIN RELIEF, 40WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:40Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:40Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 40Way, Plastic; Accessory Type 3M - 12P7107 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 40Way, Plastic; Accessory Type 3M
12P7107
Strain Relief, 40Way, Plastic; Accessory Type 3M 12P7107
STRAIN RELIEF, 40WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:40Position s; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:40Contacts RoHS Compliant: Yes

STRAIN RELIEF, 40WAY, PLASTIC; Accessory Type:Strain Relief; For Use With:D89 Series Wire-to-Board Receptacles; No. of Positions:40Positions; Strain Relief Material:Plastic; Product Range:D3448 Series; No. of Contacts:40Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12P7107
Product Name Strain Relief, 40Way, Plastic; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825290 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details