Manufacturer: 3M
Win Source Part Number: 772305-D3440-6002-AR
Series: D3000
Packaging: Tray
Number of Positions: 30
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Current Rating: 1.75A
Material Flammability Rating: UL94 V-0
Insulation Material: Polycyclohexylenedim
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39μin (1.00μm)
Family Name: D3000
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Overall Contact Length: 0.652" (16.56mm)
Insulation Height: 0.680" (17.27mm)
Contact Shape: Square
Contact Length - Mating: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): 86130308024355E1LF; 86130302024385E1LF; 86130302014385E1LF; 86130308014365E1LF;
Introduction Date: December 20, 2007
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 772305-D3440-6002-AR | MHS30E-ND |
| Product Name | Rectangular Connectors - D3440-6002-AR | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |