"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
80001204785 D3428-6002-AR =20/HDR/STR/HT/.112/
CONN HEADER VERT 20POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHS20E-ND | 34P4108 | D3428-6002-AR |
| Product Name | Headers, Male Pins | 80001204785 D3428-6002-Ar =20/hdr/str/ht/.112/10Avg/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.8 amps | 1.8 amps |