"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
80001204975 D3372-6202-AR =60/HDR/SL/STR/HT/.1
CONN HEADER VERT 60POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D3372-6202-AR-ND | 34P4103 | D3372-6202-AR |
| Product Name | Headers, Male Pins | 80001204975 D3372-6202-Ar =60/hdr/sl/str/ht/.112/10Avg/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.8 amps | 1.8 amps |