3M Cable Ties and Zip Ties CT8NT40-C

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M119C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M119C-ND
Cable Ties and Zip Ties 3M119C-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk100, Natural; Cable Tie Material 3M - 56W4319 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk100, Natural; Cable Tie Material 3M
56W4319
Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk100, Natural; Cable Tie Material 3M 56W4319
CABLE TIE, NYLON6.6, 226MM, 40LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:226mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Intermediate; Product Range:CT8N Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 226MM, 40LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:226mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Intermediate; Product Range:CT8N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M119C-ND 56W4319
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk100, Natural; Cable Tie Material 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-258 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details