3M Cable Ties and Zip Ties CT8NT18-M

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M117M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M117M-ND
Cable Ties and Zip Ties 3M117M-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
3M White Standard Cable Tie 53223 - 8.1 in Length - 0.1 in Wide - 051128-59283 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie 53223 - 8.1 in Length - 0.1 in Wide
051128-59283
3M White Standard Cable Tie 53223 - 8.1 in Length - 0.1 in Wide 051128-59283
The 3M white standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.1 in x 0.1 in.

The 3M white standard cable tie is sold 10000 per case and is another quality product from 3M. Provides a tensile strength of 18 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.1 in x 0.1 in.

Buy Now
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk1000, Natural; Cable Tie Material 3M - 56W4318 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk1000, Natural; Cable Tie Material 3M
56W4318
Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk1000, Natural; Cable Tie Material 3M 56W4318
CABLE TIE, NYLON6.6, 206MM, 18LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:CT8N Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 206MM, 18LB, PK1000, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:206mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:CT8N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M117M-ND 051128-59283 56W4318
Product Name Cable Ties and Zip Ties 3M White Standard Cable Tie 53223 - 8.1 in Length - 0.1 in Wide Cable Tie, Nylon6.6, 206Mm, 18Lb, Pk1000, Natural; Cable Tie Material 3M
Color Natural White
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details