3M Cable Ties and Zip Ties CT8NT120-L

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M123L-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M123L-ND
Cable Ties and Zip Ties 3M123L-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 229Mm, 120Lb, Pk50, Natural; Cable Tie Material 3M - 56W4316 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 229Mm, 120Lb, Pk50, Natural; Cable Tie Material 3M
56W4316
Cable Tie, Nylon6.6, 229Mm, 120Lb, Pk50, Natural; Cable Tie Material 3M 56W4316
CABLE TIE, NYLON6.6, 229MM, 120LB, PK50, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:229mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Heavy Duty; Product Range:CT8N Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 229MM, 120LB, PK50, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:229mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Heavy Duty; Product Range:CT8N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M123L-ND 56W4316
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 229Mm, 120Lb, Pk50, Natural; Cable Tie Material 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Ties - 1-608702-9 - TE Connectivity
Specs
Material Nylon
Length 7.99 inch (203 mm)
View Details