3M Cable Ties and Zip Ties CT8BK50-C

Description
"Standard, Locking Black 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M120BKC-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M120BKC-ND
Cable Ties and Zip Ties 3M120BKC-ND
"Standard, Locking Black 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.88"" (47.75mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
8 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06202) - 70113404 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06202)
70113404
8 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06202) 70113404
8 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06202)

8 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06202)

Supplier's Site
Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk100, Black; Cable Tie Material 3M - 56W4312 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk100, Black; Cable Tie Material 3M
56W4312
Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk100, Black; Cable Tie Material 3M 56W4312
CABLE TIE, NYLON6.6, 193MM, 50LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.5mm; Cable Tie Type:Standard; Product Range:CT8B Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 193MM, 50LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.5mm; Cable Tie Type:Standard; Product Range:CT8B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M120BKC-ND 70113404 56W4312
Product Name Cable Ties and Zip Ties 8 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06202) Cable Tie, Nylon6.6, 193Mm, 50Lb, Pk100, Black; Cable Tie Material 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details