3M Cable Ties and Zip Ties CT8BK40-C

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M119BKC-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M119BKC-ND
Cable Ties and Zip Ties 3M119BKC-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
3M Black Standard Cable Tie 53175 - 8.9 in Length - 0.14 in Wide - 051128-59288 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie 53175 - 8.9 in Length - 0.14 in Wide
051128-59288
3M Black Standard Cable Tie 53175 - 8.9 in Length - 0.14 in Wide 051128-59288
The 3M black standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.9 in x 0.14 in.

The 3M black standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 2 in. The overall length and width are 8.9 in x 0.14 in.

Buy Now
Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk100, Black; Cable Tie Material 3M - 56W4310 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk100, Black; Cable Tie Material 3M
56W4310
Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk100, Black; Cable Tie Material 3M 56W4310
CABLE TIE, NYLON6.6, 226MM, 40LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:226mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Intermediate; Product Range:CT8B Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 226MM, 40LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:226mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Intermediate; Product Range:CT8B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M119BKC-ND 051128-59288 56W4310
Product Name Cable Ties and Zip Ties 3M Black Standard Cable Tie 53175 - 8.9 in Length - 0.14 in Wide Cable Tie, Nylon6.6, 226Mm, 40Lb, Pk100, Black; Cable Tie Material 3M
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details