3M Cable Ties and Zip Ties CT4NT18-C

Description
"Standard, Locking Natural 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M115C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M115C-ND
Cable Ties and Zip Ties 3M115C-ND
"Standard, Locking Natural 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.75"" (19.05mm) 0.118"" (3.00mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M - 56W4296 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M
56W4296
Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M 56W4296
CABLE TIE, NYLON6.6, 104MM, 18LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:19.1mm; Cable Tie Type:Miniature; Product Range:CT4N Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 104MM, 18LB, PK100, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:104mm; Cable Tie Width:3mm; Cable Bundle Diameter Max:19.1mm; Cable Tie Type:Miniature; Product Range:CT4N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M115C-ND 56W4296
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 104Mm, 18Lb, Pk100, Natural; Cable Tie Material 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details