3M Cable Ties and Zip Ties CT24NT175-L

Description
"Standard, Locking Natural 7.20"" (182.88mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 7.20"" (182.88mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M125L-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M125L-ND
Cable Ties and Zip Ties 3M125L-ND
"Standard, Locking Natural 7.20"" (182.88mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 7.20"" (182.88mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 610Mm, 175Lb, Pk50, Natural; Cable Tie Material 3M - 56W4291 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 610Mm, 175Lb, Pk50, Natural; Cable Tie Material 3M
56W4291
Cable Tie, Nylon6.6, 610Mm, 175Lb, Pk50, Natural; Cable Tie Material 3M 56W4291
CABLE TIE, NYLON6.6, 610MM, 175LB, PK50, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:610mm; Cable Tie Width:8.6mm; Cable Bundle Diameter Max:183mm; Cable Tie Type:Heavy Duty; Product Range:CT24 Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 610MM, 175LB, PK50, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:610mm; Cable Tie Width:8.6mm; Cable Bundle Diameter Max:183mm; Cable Tie Type:Heavy Duty; Product Range:CT24 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M125L-ND 56W4291
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 610Mm, 175Lb, Pk50, Natural; Cable Tie Material 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details