3M Cable Ties and Zip Ties CT15NT50S-L

Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M122MTL-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M122MTL-ND
Cable Ties and Zip Ties 3M122MTL-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties and Zip Ties - 19-CT15NT50S-L-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
19-CT15NT50S-L-ND
Cable Ties and Zip Ties 19-CT15NT50S-L-ND
3M SCREW MOUNT CABLE TIES ALLOW

3M SCREW MOUNT CABLE TIES ALLOW

Buy Now Datasheet
Cable Tie, Screw Mount, Nylon6.6, 384Mm, 50Lb, Pk50, Natural; Cable Tie Material 3M - 56W4289 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Screw Mount, Nylon6.6, 384Mm, 50Lb, Pk50, Natural; Cable Tie Material 3M
56W4289
Cable Tie, Screw Mount, Nylon6.6, 384Mm, 50Lb, Pk50, Natural; Cable Tie Material 3M 56W4289
CABLE TIE, SCREW MOUNT, NYLON6.6, 384MM, 50LB, PK50, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:384mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard RoHS Compliant: Yes

CABLE TIE, SCREW MOUNT, NYLON6.6, 384MM, 50LB, PK50, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:384mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet
3M White Screw Mount Cable Tie 06234 - 15.1 in Length - 0.18 in Wide - 051128-59306 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Screw Mount Cable Tie 06234 - 15.1 in Length - 0.18 in Wide
051128-59306
3M White Screw Mount Cable Tie 06234 - 15.1 in Length - 0.18 in Wide 051128-59306
The 3M white screw mount cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15.1 in x 0.18 in.

The 3M white screw mount cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 15.1 in x 0.18 in.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M122MTL-ND 56W4289 051128-59306
Product Name Cable Ties and Zip Ties Cable Tie, Screw Mount, Nylon6.6, 384Mm, 50Lb, Pk50, Natural; Cable Tie Material 3M 3M White Screw Mount Cable Tie 06234 - 15.1 in Length - 0.18 in Wide
Color Natural White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-048 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details