3M Cable Ties and Zip Ties CT15BK50-D

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M122BKD-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M122BKD-ND
Cable Ties and Zip Ties 3M122BKD-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk500, Black; Cable Tie Material 3M - 56W4281 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk500, Black; Cable Tie Material 3M
56W4281
Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk500, Black; Cable Tie Material 3M 56W4281
CABLE TIE, NYLON6.6, 371MM, 50LB, PK500, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:371mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:CT15 Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 371MM, 50LB, PK500, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:371mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:CT15 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M122BKD-ND 56W4281
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 371Mm, 50Lb, Pk500, Black; Cable Tie Material 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details