3M Cable Ties and Zip Ties CT15BK120-D

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M124BKD-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M124BKD-ND
Cable Ties and Zip Ties 3M124BKD-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, Nylon6.6, 381Mm, 120Lb, Pk500, Black; Cable Tie Material 3M - 56W4279 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 381Mm, 120Lb, Pk500, Black; Cable Tie Material 3M
56W4279
Cable Tie, Nylon6.6, 381Mm, 120Lb, Pk500, Black; Cable Tie Material 3M 56W4279
CABLE TIE, NYLON6.6, 381MM, 120LB, PK500, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:381mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Heavy Duty; Product Range:CT15 Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 381MM, 120LB, PK500, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:381mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Heavy Duty; Product Range:CT15 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 3M124BKD-ND 56W4279
Product Name Cable Ties and Zip Ties Cable Tie, Nylon6.6, 381Mm, 120Lb, Pk500, Black; Cable Tie Material 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details