3M Cable Ties and Zip Ties CT11BK50-C

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3M121BKC-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3M121BKC-ND
Cable Ties and Zip Ties 3M121BKC-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
11 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06203) - 70113412 - Allied Electronics, Inc.
Fort Worth, TX, USA
11 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06203)
70113412
11 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06203) 70113412
11 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06203)

11 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06203)

Supplier's Site
Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk100, Black; Cable Tie Material 3M - 56W4274 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk100, Black; Cable Tie Material 3M
56W4274
Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk100, Black; Cable Tie Material 3M 56W4274
CABLE TIE, NYLON6.6, 282MM, 50LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:282mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:CT11 Series RoHS Compliant: Yes

CABLE TIE, NYLON6.6, 282MM, 50LB, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:282mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:CT11 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 3M121BKC-ND 70113412 56W4274
Product Name Cable Ties and Zip Ties 11 BLACK 50 LB CABLE TIE - 100 PCS/BAG (06203) Cable Tie, Nylon6.6, 282Mm, 50Lb, Pk100, Black; Cable Tie Material 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 171353-4 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 7.32 inch (186 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details