The CP2-HB095-A1-TG30 is a 95-position press-fit header connector designed for backplane applications. It features a 2 mm grid spacing, allowing for high signal density. The connector is constructed from glass-filled polyester (PBT) with a UL94V-0 flammability rating, ensuring durability in various environments. It supports a current rating of 1.0 amperes at 70°C with all contacts powered and has a contact resistance of ,â§ 20 mΩ and insulation resistance of ,â 10,000 MΩ. The operating temperature range is from -55°C to +125°C. This connector utilizes a compliant pin press-fit design, which aids in reducing manufacturing time and costs. It is suitable for applications requiring early mate late break or "hot swap" capabilities, and it can be used in conjunction with various 3M sockets and headers. The recommended PCB hole specifications include a diameter of 0.6 mm for plated through holes and a drill hole diameter of 0.7 mm. The connector is not intended for stand-alone use and should be integrated into a suitable assembly as per IEC-61076-4-101 standards.
CONN HEADER 95POS 2MM PRESS-FIT
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | CP2-HB095-A1-TG30 |
| Product Name | Backplane Connectors - Hard Metric, Standard |
| Geometry | B 19 |