3M Electronics and Energy Business Metallized Cloth Tape, Copper Nickel Woven Conductive Acrylic, 10.32 x 10 CN-3190

Description
3M™ Fabric Tape CN-3190 consists of anti-corrosion polyester rip-stop fabric and unique electrically conductive pressure-sensitive acrylic adhesive. 3M™ CN-3190 is used in applications typically served by metal foil shielding tapes such as grounding and EMI shielding equipment, components, shielded rooms, etc. The unique metal-plated fabric backing offers the additional benefits of excellent flexibility and conformability, very light weight, and exceptional strength. The fabric backing also minimizes the possibility of finger lacerations.
Description
3M™ Fabric Tape CN-3190 consists of anti-corrosion polyester rip-stop fabric and unique electrically conductive pressure-sensitive acrylic adhesive. 3M™ CN-3190 is used in applications typically served by metal foil shielding tapes such as grounding and EMI shielding equipment, components, shielded rooms, etc. The unique metal-plated fabric backing offers the additional benefits of excellent flexibility and conformability, very light weight, and exceptional strength. The fabric backing also minimizes the possibility of finger lacerations.

Suppliers

Company
Product
Description
Supplier Links
Metallized Cloth Tape, Copper Nickel Woven Conductive Acrylic, 10.32 x 10 - 70113170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Metallized Cloth Tape, Copper Nickel Woven Conductive Acrylic, 10.32 x 10
70113170
Metallized Cloth Tape, Copper Nickel Woven Conductive Acrylic, 10.32 x 10 70113170
3M™ Fabric Tape CN-3190 consists of anti-corrosion polyester rip-stop fabric and unique electrically conductive pressure-sensitive acrylic adhesive. 3M™ CN-3190 is used in applications typically served by metal foil shielding tapes such as grounding and EMI shielding equipment, components, shielded rooms, etc. The unique metal-plated fabric backing offers the additional benefits of excellent flexibility and conformability, very light weight, and exceptional strength. The fabric backing also minimizes the possibility of finger lacerations.

3M™ Fabric Tape CN-3190 consists of anti-corrosion polyester rip-stop fabric and unique electrically conductive pressure-sensitive acrylic adhesive. 3M™ CN-3190 is used in applications typically served by metal foil shielding tapes such as grounding and EMI shielding equipment, components, shielded rooms, etc. The unique metal-plated fabric backing offers the additional benefits of excellent flexibility and conformability, very light weight, and exceptional strength. The fabric backing also minimizes the possibility of finger lacerations.

Supplier's Site
3M CN-3190 Gray Conductive Tape - 1/4 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94452 - 051138-94452 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M CN-3190 Gray Conductive Tape - 1/4 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94452
051138-94452
3M CN-3190 Gray Conductive Tape - 1/4 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94452 051138-94452
3M CN-3190 gray conductive tape comes in a 1/4 in width, 54.5 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 4.3 mil thickness.

3M CN-3190 gray conductive tape comes in a 1/4 in width, 54.5 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 4.3 mil thickness.

Buy Now
3M Gray Conductive Tape - 3/4 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 56076 - 051128-56076 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Conductive Tape - 3/4 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 56076
051128-56076
3M Gray Conductive Tape - 3/4 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 56076 051128-56076
3M gray conductive tape comes in a 3/4 in width, 54.5 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 4.3 mil thickness.

3M gray conductive tape comes in a 3/4 in width, 54.5 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 4.3 mil thickness.

Buy Now
3M CN-3190 Gray Conductive Tape - 1/2 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94435 - 051138-94435 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M CN-3190 Gray Conductive Tape - 1/2 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94435
051138-94435
3M CN-3190 Gray Conductive Tape - 1/2 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94435 051138-94435
3M CN-3190 gray conductive tape comes in a 1/2 in width, 54.5 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 4.3 mil thickness.

3M CN-3190 gray conductive tape comes in a 1/2 in width, 54.5 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 4.3 mil thickness.

Buy Now
3M Gray Conductive Tape - 1 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94440 - 051138-94440 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Conductive Tape - 1 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94440
051138-94440
3M Gray Conductive Tape - 1 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94440 051138-94440
3M gray conductive tape comes in a 1 in width, 54.5 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 4.3 mil thickness.

3M gray conductive tape comes in a 1 in width, 54.5 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 4.3 mil thickness.

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 70113170 051138-94452 051128-56076 051138-94435 051138-94440
Product Name Metallized Cloth Tape, Copper Nickel Woven Conductive Acrylic, 10.32 x 10 3M CN-3190 Gray Conductive Tape - 1/4 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94452 3M Gray Conductive Tape - 3/4 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 56076 3M CN-3190 Gray Conductive Tape - 1/2 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94435 3M Gray Conductive Tape - 1 in Width x 54.5 yd Length - 4.3 mil Thick - Electrically Conductive - 94440
Features EMI / RFI Shielding
Type Electrical Electrical Electrical Electrical
Color Gray Gray Gray Gray
Unlock Full Specs
to access all available technical data