3M Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M CHG2040J01010KEP

Description
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M - 48F3040 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M
48F3040
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M 48F3040
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48F3040
Product Name Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 137034897 - Radwell International
Specs
Voltage Rating 125 volts
View Details