3M Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M CHG2016J01010KEP

Description
WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M - 48F3036 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
48F3036
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M 48F3036
WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48F3036
Product Name Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers