3M Free Hanging, Panel Mount CHG-2040-J01010-KCP

Description
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9115-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9115-ND
Free Hanging, Panel Mount 3M9115-ND
40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
POLARIZED WIREMOUNT SOCKET; 40 CONTACT;GOLD WIPE AREA;26/28AWG - 70114631 - Allied Electronics, Inc.
Fort Worth, TX, USA
POLARIZED WIREMOUNT SOCKET; 40 CONTACT;GOLD WIPE AREA;26/28AWG
70114631
POLARIZED WIREMOUNT SOCKET; 40 CONTACT;GOLD WIPE AREA;26/28AWG 70114631
POLARIZED WIREMOUNT SOCKET; 40 CONTACT;GOLD WIPE AREA;26/28AWG

POLARIZED WIREMOUNT SOCKET; 40 CONTACT;GOLD WIPE AREA;26/28AWG

Supplier's Site
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M - 20K7860 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M
20K7860
Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M 20K7860
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M9115-ND 70114631 20K7860
Product Name Free Hanging, Panel Mount POLARIZED WIREMOUNT SOCKET; 40 CONTACT;GOLD WIPE AREA;26/28AWG Wire-Board Connector, Socket, 40 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Geometry Straight
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details