3M Free Hanging, Panel Mount CHG-2030-J01010-KCP

Description
30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9107-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9107-ND
Free Hanging, Panel Mount 3M9107-ND
30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Conn, Socket, 30Pos, 2.54Mm; Idc Connector Type 3M - 08J5083 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Socket, 30Pos, 2.54Mm; Idc Connector Type 3M
08J5083
Wire-Board Conn, Socket, 30Pos, 2.54Mm; Idc Connector Type 3M 08J5083
WIRE-BOARD CONN, SOCKET, 30POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONN, SOCKET, 30POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M9107-ND 08J5083
Product Name Free Hanging, Panel Mount Wire-Board Conn, Socket, 30Pos, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details