3M Free Hanging, Panel Mount CHG-2024-J01010-KEP

Description
24 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG
Request a Quote Datasheet
Description
24 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9100-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9100-ND
Free Hanging, Panel Mount 3M9100-ND
24 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG

24 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M - 01C8123 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M
01C8123
Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M 01C8123
WIRE-BOARD CONNECTOR, SOCKET, 24 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 24 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M9100-ND 01C8123
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 24 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
IEC Connectors - 1886459 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers