3M Free Hanging, Panel Mount CHG-2014-J01010-KEP

Description
14 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG
Request a Quote Datasheet
Description
14 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9092-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9092-ND
Free Hanging, Panel Mount 3M9092-ND
14 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG

14 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Pin & Socket Connectors
CHG-2014-J01010-KEP
Pin & Socket Connectors CHG-2014-J01010-KEP
Connector

Connector

Buy Now
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M - 34H3366 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M
34H3366
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M 34H3366
WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M9092-ND CHG-2014-J01010-KEP 34H3366
Product Name Free Hanging, Panel Mount Pin & Socket Connectors Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details