3M Free Hanging, Panel Mount CHG-2014-J01010-KCP

Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9091-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9091-ND
Free Hanging, Panel Mount 3M9091-ND
14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M - 67H3203 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M
67H3203
Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M 67H3203
WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 14 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M9091-ND 67H3203
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 14 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details