3M Free Hanging, Panel Mount CHG-1005-001010-KEP

Description
5 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG
Request a Quote Datasheet
Description
5 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9071-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9071-ND
Free Hanging, Panel Mount 3M9071-ND
5 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG

5 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1051318-CHG-1005-001010-KEP - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1051318-CHG-1005-001010-KEP
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1051318-CHG-1005-001010-KEP
Win Source Part Number: 1051318-CHG-1005-001 010-KEP Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: CHG Number of Positions: 5 Pitch: 0.100" (2.54mm) Color: Gray Features: Closed End Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 22-24 AWG Cable Termination: IDC Wire Type: Discrete or Ribbon Cable Standard Package: 100 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): CHG-1006-001010-KEP; CHG-1004-001010-KEP; 5-103959-4; 103957-4; 3-647002-5; 103958-480610562342; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Mfr: 3M Other Names: 5400774629,000540077 46294,05400774629,54 007746294,3M9071,710 0262348,XP700009697, CHG-1005-001010-KEP- ND,7010348784,806105 62342,CHG1005001010K EP Base Product Number: CHG

Win Source Part Number: 1051318-CHG-1005-001010-KEP
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: CHG
Number of Positions: 5
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Closed End
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 22-24 AWG
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): CHG-1006-001010-KEP; CHG-1004-001010-KEP; 5-103959-4; 103957-4; 3-647002-5; 103958-480610562342;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Mfr: 3M
Other Names: 5400774629,00054007746294,05400774629,54007746294,3M9071,7100262348,XP700009697,CHG-1005-001010-KEP-ND,7010348784,80610562342,CHG1005001010KEP
Base Product Number: CHG

Buy Now Datasheet
Header Connector,cable Mount,plug,5 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant 3M - 20K7824 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,5 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant 3M
20K7824
Header Connector,cable Mount,plug,5 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant 3M 20K7824
Header Connector,Cable Mount,PLUG,5 Contacts,SKT,0.1 Pitch,IDC Terminal RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,5 Contacts,SKT,0.1 Pitch,IDC Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M9071-ND 1051318-CHG-1005-001010-KEP 20K7824
Product Name Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Header Connector,cable Mount,plug,5 Contacts,skt,0.1 Pitch,idc Terminal Rohs Compliant 3M
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers