CHASSIS TOUCH FPD 17" -- MICROTOUCH
3M Touch Systems
MicroTouch
Chassis Touch FPD 17"
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
Chassis Touch FPD 17" |
|
Product Name
|
MicroTouch |
|
Style
|
External
|
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
Panel
|
|
External Connections
|
Serial Interface
|
|
Sensor Type
|
Capacitive
|
Unlock Full Specs
to access all available technical data
Similar Products
Style
External
Screen Type
LCD or other Flat Panel Display
Mounting Options
Panel
View Details
Style
External
Sensor Type
Resistive
Screen Diagonal
6.5 inch (165 mm)
View Details
Allen-Bradley / Rockwell Automation
Screen Type
LCD or other Flat Panel Display
View Details