CHASSIS TOUCH FPD 15" -- MICROTOUCH
3M Touch Systems
MicroTouch
Chassis Touch FPD 15"
Technical Specifications
|
Product Category
|
Touch Screen Displays |
|
Product Number
|
Chassis Touch FPD 15" |
|
Product Name
|
MicroTouch |
|
Style
|
External
|
|
Screen Type
|
LCD or other Flat Panel Display
|
|
Mounting Options
|
Panel
|
|
External Connections
|
Serial Interface
|
|
Sensor Type
|
Capacitive
|
Unlock Full Specs
to access all available technical data
Similar Products
Screen Type
LCD or other Flat Panel Display
Mounting Options
Clamping elements (included)
Sensor Type
Resistive
View Details
Style
External
Screen Type
LCD or other Flat Panel Display
Mounting Options
Panel
View Details
Allen-Bradley / Rockwell Automation
Screen Type
LCD or other Flat Panel Display
View Details
External Connections
USB
Sensor Type
Resistive
Screen Width
14.23 inch (361 mm)
View Details
3 suppliers