3M Unclassified - CF42SC 0.8MM A4 CF42SC 0.8MM A4

Description
Manufacturer: 3M Win Source Part Number: 861779-CF42SC 0.8MM A4 Series: CONFOR™ SC Features: Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black Package: Bag Family Name: CF42SC Categories: Hardware ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 3921.13.5000 Other Part Number: EAR1015, 726-3108CCPE-US
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 861779-CF42SC 0.8MM A4 Series: CONFOR™ SC Features: Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black Package: Bag Family Name: CF42SC Categories: Hardware ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 3921.13.5000 Other Part Number: EAR1015, 726-3108CCPE-US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - CF42SC 0.8MM A4 - 861779-CF42SC 0.8MM A4 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - CF42SC 0.8MM A4
861779-CF42SC 0.8MM A4
Unclassified - CF42SC 0.8MM A4 861779-CF42SC 0.8MM A4
Manufacturer: 3M Win Source Part Number: 861779-CF42SC 0.8MM A4 Series: CONFOR™ SC Features: Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black Package: Bag Family Name: CF42SC Categories: Hardware ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 3921.13.5000 Other Part Number: EAR1015, 726-3108CCPE-US

Manufacturer: 3M
Win Source Part Number: 861779-CF42SC 0.8MM A4
Series: CONFOR™ SC
Features: Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Package: Bag
Family Name: CF42SC
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 3921.13.5000
Other Part Number: EAR1015, 726-3108CCPE-US

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 861779-CF42SC 0.8MM A4
Product Name Unclassified - CF42SC 0.8MM A4
Unlock Full Specs
to access all available technical data

Similar Products