3M Power Sanding Sheets & Belts CF-SR 07904

Description
3M CF-SR 07904 Abrasive Hand Pad
Request a Quote
Description
3M CF-SR 07904 Abrasive Hand Pad
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 153381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
153381
Power Sanding Sheets & Belts 153381
3M CF-SR 07904 Abrasive Hand Pad

3M CF-SR 07904 Abrasive Hand Pad

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 153381
Product Name Power Sanding Sheets & Belts
Width 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883414 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Aluminium oxide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834194129 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3" x 21" - 794119-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - PZ528 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; YY Weight Polyester Cloth
Type Zirconium
Grit Size 24 to 100 # or Microns
View Details