3M Power Sanding Sheets & Belts CF-SR 07903

Description
3M CF-SR 07903 Abrasive Hand Pad
Request a Quote
Description
3M CF-SR 07903 Abrasive Hand Pad
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 153577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
153577
Power Sanding Sheets & Belts 153577
3M CF-SR 07903 Abrasive Hand Pad

3M CF-SR 07903 Abrasive Hand Pad

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 153577
Product Name Power Sanding Sheets & Belts
Width 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883414 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Aluminium oxide
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333485 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34469-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details