3M Power Sanding Sheets & Belts CF-RL 100mm x25M AVF

Description
3M FN520007355 Non-Woven Abrasive Roll
Request a Quote
Description
3M FN520007355 Non-Woven Abrasive Roll
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 9107857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
9107857
Power Sanding Sheets & Belts 9107857
3M FN520007355 Non-Woven Abrasive Roll

3M FN520007355 Non-Woven Abrasive Roll

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 9107857
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795005 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333573 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-D-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Metalworking - PZ628 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; YY Weight Polyester Cloth
Type Zirconium
Grit Size 24 to 120 # or Microns
View Details