3M Connectors, Interconnects - Terminals - Spade Connectors BS-33-8-P

Description
Win Source Part Number: 1175093-BS-33-8-P Category: Connectors, Interconnects>Termin als - Spade Connectors Color: Yellow Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper, ETP Material - Insulation: Vinyl Standard Package: 1,000 Terminal Type: Standard Width - Outer Edges: 0.320" (8.13mm) Length - Overall: 1.030" (26.16mm) Insulation: Insulated Insulation Diameter: 0.250" (6.35mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.290" (7.37mm) Length - Termination: 0.550" (13.97mm) Alternative Parts (Cross-Reference): 80601385281; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: 3M Other Names: 3M157215,80601385281 ,00054007288138,0540 0728813,BS-33-8-P-ND ,7100163709 Base Product Number: BS-33
Request a Quote
Description
Win Source Part Number: 1175093-BS-33-8-P Category: Connectors, Interconnects>Termin als - Spade Connectors Color: Yellow Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper, ETP Material - Insulation: Vinyl Standard Package: 1,000 Terminal Type: Standard Width - Outer Edges: 0.320" (8.13mm) Length - Overall: 1.030" (26.16mm) Insulation: Insulated Insulation Diameter: 0.250" (6.35mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.290" (7.37mm) Length - Termination: 0.550" (13.97mm) Alternative Parts (Cross-Reference): 80601385281; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: 3M Other Names: 3M157215,80601385281 ,00054007288138,0540 0728813,BS-33-8-P-ND ,7100163709 Base Product Number: BS-33
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Spade Connectors - 1175093-BS-33-8-P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1175093-BS-33-8-P
Connectors, Interconnects - Terminals - Spade Connectors 1175093-BS-33-8-P
Win Source Part Number: 1175093-BS-33-8-P Category: Connectors, Interconnects>Termin als - Spade Connectors Color: Yellow Features: Butted Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper, ETP Material - Insulation: Vinyl Standard Package: 1,000 Terminal Type: Standard Width - Outer Edges: 0.320" (8.13mm) Length - Overall: 1.030" (26.16mm) Insulation: Insulated Insulation Diameter: 0.250" (6.35mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.290" (7.37mm) Length - Termination: 0.550" (13.97mm) Alternative Parts (Cross-Reference): 80601385281; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: 3M Other Names: 3M157215,80601385281 ,00054007288138,0540 0728813,BS-33-8-P-ND ,7100163709 Base Product Number: BS-33

Win Source Part Number: 1175093-BS-33-8-P
Category: Connectors, Interconnects>Terminals - Spade Connectors
Color: Yellow
Features: Butted Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Copper, ETP
Material - Insulation: Vinyl
Standard Package: 1,000
Terminal Type: Standard
Width - Outer Edges: 0.320" (8.13mm)
Length - Overall: 1.030" (26.16mm)
Insulation: Insulated
Insulation Diameter: 0.250" (6.35mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Length - Ring Center to Termination: 0.290" (7.37mm)
Length - Termination: 0.550" (13.97mm)
Alternative Parts (Cross-Reference): 80601385281;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: 3M
Other Names: 3M157215,80601385281,00054007288138,05400728813,BS-33-8-P-ND,7100163709
Base Product Number: BS-33

Buy Now
12-10 Awg Vinyl Insulated Butted Seam Block Fork Terminal 3M - 73J5433 - Newark, An Avnet Company
Chicago, IL, United States
12-10 Awg Vinyl Insulated Butted Seam Block Fork Terminal 3M
73J5433
12-10 Awg Vinyl Insulated Butted Seam Block Fork Terminal 3M 73J5433
12-10 AWG Vinyl Insulated Butted Seam Block Fork Terminal

12-10 AWG Vinyl Insulated Butted Seam Block Fork Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1175093-BS-33-8-P 73J5433
Product Name Connectors, Interconnects - Terminals - Spade Connectors 12-10 Awg Vinyl Insulated Butted Seam Block Fork Terminal 3M
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details